SiTime Corporation LVCMOS Oscillators SiT8008BC-73-18E-52.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008BC-73-18E-52.000000 is a low-power programmable oscillator providing a precise 52.000000 MHz LVCMOS output. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. It features ±20 ppm frequency stability, 5 ms startup time, and standby mode with current as low as 0.2 µA. The device is packaged in industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Datasheet Summary
Powered by GS/AI

The SiT8008BC-73-18E-52.000000 is a low-power programmable oscillator providing a precise 52.000000 MHz LVCMOS output. It operates from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. It features ±20 ppm frequency stability, 5 ms startup time, and standby mode with current as low as 0.2 µA. The device is packaged in industry-standard sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm, and is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008BC-73-18E-52.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008BC-73-18E-52.000000
LVCMOS Oscillators SiT8008BC-73-18E-52.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008BC-73-18E-52.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.0x1.6
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-SIT1408BIL11-18N-3.300000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details