The SiT8008B is a low power programmable oscillator that generates any frequency between 1 MHz and 110 MHz with six-digit accuracy, offering a 100% pin-to-pin replacement for quartz XO devices. It operates across industrial temperature range of -40°C to 85°C with frequency stability as tight as ±20 ppm and consumes 3.5 mA typical at 1.8 V supply. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports supply voltages from 1.62 V to 3.63 V and features standby mode with microamp-level current draw. The output is LVCMOS/HCMOS compatible with fast 5 ms startup time and complies with RoHS, REACH, and halogen-free standards. It does not carry AEC-Q100 qualification.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-72-18E-15.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |