The SiT8008B is a low-power programmable oscillator supporting frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C. It features LVCMOS/HCMOS output, supply voltage options from 1.62 V to 3.63 V, and typical current consumption of 3.5 mA at 1.8 V. The device offers standby mode with current as low as 0.2 µA, 5 ms startup time, and is available in industry-standard package sizes including 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, with no direct AEC-Q100 qualification for this series. The part number SiT8008BC-71-33E-1.0
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-71-33E-1.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |