The SiT8008B is a low power, programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm. It operates over a temperature range of -40°C to 85°C with a supply voltage from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-71-18E-50.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.0x1.6 |