The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C. It features LVCMOS/HCMOS output, supply voltage options from 1.62 V to 3.63 V, typical current consumption of 3.5 mA at 1.8 V, and a 5 ms startup time. Available in industry-standard packages including 3.2 x 2.5 mm, it supports standby mode with µA-level power draw and is RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliant. It is a pin-to-pin replacement for quartz XOs and suitable for applications such as USB, SATA, Ethernet, and portable electronics.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT8008BC-32-33S-25.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |