SiTime Corporation LVCMOS Oscillators SIT8008BC-23-33N-20.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote Datasheet
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SIT8008BC-23-33N-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SIT8008BC-23-33N-20.000000
LVCMOS Oscillators SIT8008BC-23-33N-20.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet
Oscillators - 1473-SIT8008BC-23-33N-20.000000-ND - DigiKey
Thief River Falls, MN, United States
20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead

20MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  SiTime Corporation DigiKey
Product Category Oscillators Oscillators
Product Number SIT8008BC-23-33N-20.000000 1473-SIT8008BC-23-33N-20.000000-ND
Product Name LVCMOS Oscillators Oscillators
Package / Form Factor 3.2x2.5 Surface Mount; 4-SMD, No Lead
Frequency 20 MHz
Frequency Stability 50 ppm 50 ppm
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SIT1566AI-JV-18E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
32 kHz TCXOs - SIT1568AC-JE-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - 1473-30098-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details