The SiT8008B is a low power programmable oscillator with an output frequency range of 1 MHz to 110 MHz, accurate to six decimal places. It is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates over a temperature range of -40°C to 85°C, supports supply voltages from 1.62 V to 3.63 V, and consumes 3.5 mA typical at 1.8 V. It features LVCMOS/HCMOS compatible output, a startup time of 5 ms, and standby mode for reduced power consumption. The oscillator meets RoHS and REACH compliance and is designed as a drop-in replacement for quartz XO devices.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-22-33N-80.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |