SiTime Corporation Oscillators - SIT8008BC-13-18E-100.000000D SIT8008BC-13-18E-100.000000D

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973005-SIT8008BC-13- 18E-100.000000D Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973005-SIT8008BC-13- 18E-100.000000D Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008BC-13-18E-100.000000D - 973005-SIT8008BC-13-18E-100.000000D - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008BC-13-18E-100.000000D
973005-SIT8008BC-13-18E-100.000000D
Oscillators - SIT8008BC-13-18E-100.000000D 973005-SIT8008BC-13-18E-100.000000D
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973005-SIT8008BC-13- 18E-100.000000D Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973005-SIT8008BC-13-18E-100.000000D
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 973005-SIT8008BC-13-18E-100.000000D
Product Name Oscillators - SIT8008BC-13-18E-100.000000D
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

32.768 kHz Low Power Clock Oscillator - OV-7604-C7 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - DS4425AN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Oscillator Crystal - 510ABA87M0000AAG - Richardson RFPD
Specs
Frequency 87 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0242.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2420 MHz
Frequency Stability 50 ppm
View Details