The SiT8008B is a low power programmable oscillator providing any frequency from 1 MHz to 110 MHz with accuracy to six decimal places, offering a pin-to-pin replacement for quartz XOs. It operates with supply voltages from 1.62 V to 3.63 V, consumes 3.5 mA typical at 1.8 V, and supports industrial temperature range from -40°C to 85°C. Frequency stability is as low as ±20 ppm inclusive of aging and temperature variation. Standard package options include 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. The device features LVCMOS/HCMOS output, 5 ms startup time, standby mode, and meets RoHS, REACH, Pb-free, Halogen-free, and Antimony-free compliance standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008BC-11-28E-72.002000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |