The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supporting supply voltages between 1.62 V and 3.63 V. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and provides LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-82-33E-75.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |