SiTime Corporation Oscillators - SIT8008AI-82-33E-10.000000Y SIT8008AI-82-33E-10.000000Y

Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012557-SIT8008AI-82 -33E-10.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012557-SIT8008AI-82 -33E-10.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT8008AI-82-33E-10.000000Y - 1012557-SIT8008AI-82-33E-10.000000Y - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AI-82-33E-10.000000Y
1012557-SIT8008AI-82-33E-10.000000Y
Oscillators - SIT8008AI-82-33E-10.000000Y 1012557-SIT8008AI-82-33E-10.000000Y
Manufacturer: SiTIME Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1012557-SIT8008AI-82 -33E-10.000000Y Categories: Oscillators Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: SiTIME
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1012557-SIT8008AI-82-33E-10.000000Y
Categories: Oscillators
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1012557-SIT8008AI-82-33E-10.000000Y
Product Name Oscillators - SIT8008AI-82-33E-10.000000Y
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pin Configurable-Selectable Oscillators - CY2XF24LXI009T - Shenzhen Shengyu Electronics Technology Limited
Specs
Oscillator Type XO; XO (Standard)
Operating Temperature -40 to 85 C (-40 to 185 F)
Output Type ECL; PECL; LVPECL; LVPECL
View Details
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 863-510ABA156M250BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details