The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C with supply voltages from 1.62 V to 3.63 V. It consumes 3.5 mA typical at 1.8 V and features a 5 ms startup time, LVCMOS/HCMOS compatible output, and standby current as low as 0.2 μa. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports OE and ST control pins for output enable and standby modes. The device is RoHS and REACH compliant with no lead, halogen, or antimony.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-33-33S-20.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |