The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with frequency stability as low as ±20 ppm over the operating temperature range of -40°C to 85°C. It operates with supply voltages from 1.62 V to 3.63 V, consuming 3.5 mA typical at 1.8 V and 1.8 V supply. Standby current is as low as 0.2 µA. The device features LVCMOS/HCMOS output, a 5 ms startup time, and is available in industry-standard packages: 2.0 x 1.6 mm, 2.5 x 2.0 mm, 3.2 x 2.5 mm, 5.0 x 3.2 mm, and 7.0 x 5.0 mm. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT8008AI-32-33E-8.0
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-32-33E-8.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 5.0x3.2 |