The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm over the industrial temperature range of -40°C to 85°C. It operates with supply voltages from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device features a 5 ms startup time, standby mode with current as low as 0.2 μA at 1.8 V, and LVCMOS/HCMOS-compati
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-13-33E-62.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |