The SiT8008B is a low power programmable oscillator for applications requiring precise frequencies between 1 MHz and 110 MHz with 6-decimal-place accuracy, designed as a pin-to-pin replacement for quartz XO devices. It is available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. The device operates from -40°C to 85°C with frequency stability as tight as ±20 ppm, consumes 3.5 mA typical at 1.8 V, and supports supply voltages from 1.62 V to 3.63 V. It features a 5 ms startup time, LVCMOS/HCMOS output, standby mode with sub-µA current draw, and complies with RoHS, REACH, and MIL-STD-883F environmental standards.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AI-12-33E-30.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 2.5x2.0 |