The SiT8008B is a low power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as tight as ±20 ppm, operating from -40°C to 85°C and consuming 3.5 mA typical at 1.8 V. It supports supply voltages from 1.62 V to 3.63 V, features LVCMOS/HCMOS compatible outputs, and includes standby mode with microamp-level current draw. Available in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm, it provides a 5 ms startup time and is RoHS, REACH, and halogen-free compliant. It is a pin-to-pin replacement for quartz XOs and is suitable for applications including SSDs, IP cameras, and high-speed serial interfaces.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AC-83-25E-47.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 7.0x5.0 |