SiTime Corporation Oscillators SIT8008AC-33-33E-75.000000

Description
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8008AC-33-33E-75.000000-ND - DigiKey
Thief River Falls, MN, United States
75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

75MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8008AC-33-33E-75.000000 - 895161-SIT8008AC-33-33E-75.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AC-33-33E-75.000000
895161-SIT8008AC-33-33E-75.000000
Oscillators - SIT8008AC-33-33E-75.000000 895161-SIT8008AC-33-33E-75.000000
Manufacturer: SiTIME Win Source Part Number: 895161-SIT8008AC-33- 33E-75.000000 Series: SiT8008 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8008AC-33-33E-75. 000000S, SIT8008AC-33-33E-75. 000000D, SIT8008AC-33-33E-75. 000000T, SIT8008AC-33-33E-75. 000000E, SIT8008AC-33-33E-75. 000000G, 1473-SIT8008AC-33-33 E-75.000000, SIT8008AC-33-33E-75. 000000X, SIT8008AC-33-33E-75. 000000Y

Manufacturer: SiTIME
Win Source Part Number: 895161-SIT8008AC-33-33E-75.000000
Series: SiT8008
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT8008AC-33-33E-75.000000S, SIT8008AC-33-33E-75.000000D, SIT8008AC-33-33E-75.000000T, SIT8008AC-33-33E-75.000000E, SIT8008AC-33-33E-75.000000G, 1473-SIT8008AC-33-33E-75.000000, SIT8008AC-33-33E-75.000000X, SIT8008AC-33-33E-75.000000Y

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8008AC-33-33E-75.000000-ND 895161-SIT8008AC-33-33E-75.000000
Product Name Oscillators Oscillators - SIT8008AC-33-33E-75.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-300-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0384.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3840 MHz
Frequency Stability 50 ppm
View Details
Programmable Timers and Oscillators - 9513AJC-G - Quarktwin Technology Ltd.
Specs
Features / Standards RoHS
View Details
3 suppliers