SiTime Corporation LVCMOS Oscillators SiT8008AC-33-33E-20.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based XOs. It operates with a supply voltage range of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device supports industrial temperature range from -40°C to 85°C with frequency stability as tight as ±20 ppm. It features LVCMOS/HCMOS output, 5 ms startup time, standby mode with sub-microamp current, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it includes OE and ST control pins for disable and sleep functions. The part number SiT8008AC-33-33E-20.000000 is not listed, but the SiT8008B series is fully described and covers this variant with a 20 MHz output.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, designed as a pin-to-pin replacement for quartz-based XOs. It operates with a supply voltage range of 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. The device supports industrial temperature range from -40°C to 85°C with frequency stability as tight as ±20 ppm. It features LVCMOS/HCMOS output, 5 ms startup time, standby mode with sub-microamp current, and is available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. RoHS and REACH compliant, it includes OE and ST control pins for disable and sleep functions. The part number SiT8008AC-33-33E-20.000000 is not listed, but the SiT8008B series is fully described and covers this variant with a 20 MHz output.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008AC-33-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008AC-33-33E-20.000000
LVCMOS Oscillators SiT8008AC-33-33E-20.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008AC-33-33E-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 5.0x3.2
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0076.800000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0768 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AIPJ4-AA3-00.002 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-6 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-00.004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 4.00E-6 MHz
Frequency Stability 100 ppm
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details