SiTime Corporation Oscillators SIT8008AC-32-33E-50.000000

Description
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT8008AC-32-33E-50.000000-ND - DigiKey
Thief River Falls, MN, United States
50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - SIT8008AC-32-33E-50.000000 - 933851-SIT8008AC-32-33E-50.000000 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - SIT8008AC-32-33E-50.000000
933851-SIT8008AC-32-33E-50.000000
Oscillators - SIT8008AC-32-33E-50.000000 933851-SIT8008AC-32-33E-50.000000
Manufacturer: SiTIME Win Source Part Number: 933851-SIT8008AC-32- 33E-50.000000 Series: SiT8008 Operating Temperature Range: -20°C ~ 70°C Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead Package: Strip Package: 4-SMD, No Lead Mounting: Surface Mount Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Other Part Number: SIT8008AC-32-33E-50. 000000G, SIT8008AC-32-33E-50. 000000Y, SIT8008AC-32-33E-50. 000000X, SIT8008AC-32-33E-50. 000000S, SIT8008AC-32-33E-50. 000000E, SIT8008AC-32-33E-50. 000000D, SIT8008AC-32-33E-50. 000000T, 1473-SIT8008AC-32-33 E-50.000000

Manufacturer: SiTIME
Win Source Part Number: 933851-SIT8008AC-32-33E-50.000000
Series: SiT8008
Operating Temperature Range: -20°C ~ 70°C
Features: XO (Standard) HCMOS, LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Package: Strip
Package: 4-SMD, No Lead
Mounting: Surface Mount
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Other Part Number: SIT8008AC-32-33E-50.000000G, SIT8008AC-32-33E-50.000000Y, SIT8008AC-32-33E-50.000000X, SIT8008AC-32-33E-50.000000S, SIT8008AC-32-33E-50.000000E, SIT8008AC-32-33E-50.000000D, SIT8008AC-32-33E-50.000000T, 1473-SIT8008AC-32-33E-50.000000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number 1473-SIT8008AC-32-33E-50.000000-ND 933851-SIT8008AC-32-33E-50.000000
Product Name Oscillators Oscillators - SIT8008AC-32-33E-50.000000
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
Oscillators - 863-510ACA100M000BAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details