The SiT8008B is a low-power programmable oscillator offering frequencies from 1 MHz to 110 MHz with stability as low as ±20 ppm, operating from -40°C to 85°C and supporting supply voltages between 1.62 V and 3.63 V. It consumes 3.5 mA typical at 1.8 V, features a 5 ms startup time, and provides LVCMOS/HCMOS compatible output in industry-standard packages ranging from 2.0 x 1.6 mm to 7.0 x 5.0 mm. The device includes standby mode for reduced power consumption and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
1 to 110 MHz, Low Power Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT8008AC-23-33E-42.000000 |
| Product Name | LVCMOS Oscillators |
| Package / Form Factor | 3.2x2.5 |