SiTime Corporation LVCMOS Oscillators SiT8008AC-23-33E-20.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, operating from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and consuming 3.5 mA typical at 1.8 V. It provides LVCMOS/HCMOS-compatible output, 5 ms startup time, and includes standby mode for reduced power. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. The part number SiT8008AC-23-33E-20.000000 is not explicitly listed, but the series features apply to all variants.

Datasheet Summary
Powered by GS/AI

The SiT8008B series is a low power programmable oscillator offering any frequency between 1 MHz and 110 MHz with accuracy to six decimal places, operating from -40°C to 85°C with a supply voltage range of 1.62 V to 3.63 V and consuming 3.5 mA typical at 1.8 V. It provides LVCMOS/HCMOS-compatible output, 5 ms startup time, and includes standby mode for reduced power. Available in industry-standard packages of 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it is RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction. Frequency stability is as low as ±20 ppm inclusive of initial tolerance, aging, temperature, and load variations. The part number SiT8008AC-23-33E-20.000000 is not explicitly listed, but the series features apply to all variants.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008AC-23-33E-20.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008AC-23-33E-20.000000
LVCMOS Oscillators SiT8008AC-23-33E-20.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008AC-23-33E-20.000000
Product Name LVCMOS Oscillators
Package / Form Factor 3.2x2.5
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.123000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.23E-4 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0000.432000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 4.32E-4 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AI-JF-DCC-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0334.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3340 MHz
Frequency Stability 50 ppm
View Details