SiTime Corporation LVCMOS Oscillators SiT8008AC-13-33E-72.000000

Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Description
1 to 110 MHz, Low Power Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with ±20 ppm stability, suitable for LVCMOS/HCMOS applications. It operates from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports extended commercial and industrial temperature ranges from -40°C to 85°C. The device includes standby mode with microamp-level current draw, 5 ms startup time, and RoHS, REACH, and halogen-free compliance.

Datasheet Summary
Powered by GS/AI

The SiT8008B is a low power programmable oscillator providing frequencies from 1 MHz to 110 MHz with ±20 ppm stability, suitable for LVCMOS/HCMOS applications. It operates from 1.62 V to 3.63 V and consumes 3.5 mA typical at 1.8 V. Available in industry-standard packages including 2.0 x 1.6, 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm, it supports extended commercial and industrial temperature ranges from -40°C to 85°C. The device includes standby mode with microamp-level current draw, 5 ms startup time, and RoHS, REACH, and halogen-free compliance.

Suppliers

Company
Product
Description
Supplier Links
LVCMOS Oscillators - SiT8008AC-13-33E-72.000000 - SiTime Corporation
Santa Clara, CA, United States
LVCMOS Oscillators
SiT8008AC-13-33E-72.000000
LVCMOS Oscillators SiT8008AC-13-33E-72.000000
1 to 110 MHz, Low Power Oscillator

1 to 110 MHz, Low Power Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT8008AC-13-33E-72.000000
Product Name LVCMOS Oscillators
Package / Form Factor 2.5x2.0
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 1473-1530-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0245.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2450 MHz
Frequency Stability 50 ppm
View Details