The SiT5543 is a 1 MHz to 60 MHz Endura™ ruggedized precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, housed in a 7.0 mm x 5.0 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for superior resistance to vibration, shock, thermal shock, and electromagnetic interference, with acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g. The device integrates on-chip regulators to eliminate the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Digital frequency control up to ±3200 ppm is available via I2C, with factory-programmable
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AICWW033JTA20.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 20 MHz |