The SiT5543 is a ruggedized precision oscillator designed for aerospace and defense applications requiring ±5 ppb frequency stability from -40°C to 95°C. It features a 7.0 mm x 5.0 mm ceramic package, operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers LVCMOS or clipped sinewave output. The device integrates on-chip regulators to eliminate the need for external LDOs, provides digital frequency control up to ±3200 ppm, and exhibits acceleration sensitivity of 0.01 ppb/g or 0.1 ppb/g. It meets RoHS and REACH compliance with Pb-free, halogen-free, and antimony-free construction. This part supports factory programmable frequency, voltage, and pull range for rapid deployment.
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AICWW-33E0A35.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 35 MHz |