The SiT5543 is a ruggedized precision oscillator designed for ±5 ppb frequency stability from -40°C to 95°C, targeting aerospace and defense applications requiring high timing accuracy under environmental stress. It operates from 1 MHz to 60 MHz with factory-programmable
1 MHz – 60 MHz, Endura™ Ruggedized ±5 ppb Precision Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5543AI-WW-33N0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |