The SiT5541 is a ruggedized precision oscillator designed for ±10 ppb frequency stability from -40°C to 105°C, optimized for aerospace and defense applications requiring high dynamic stability under vibration, shock, and temperature perturbations. It features a 7.0 mm x 5.0 mm ceramic package and integrates on-chip regulators to eliminate the need for external LDOs. Operating at 10.000000 MHz, it supports LVCMOS output and a 3.3 V supply voltage, with digital frequency control up to ±3200 ppm and ultra-low acceleration sensitivity of 0.01 ppb/g. It meets industrial extended temperature requirements and is resistant to activity dips, micro jumps, and board bending.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AICWT-33N0A10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |