The SiT5541 is a ruggedized precision oscillator optimized for ±10 ppb frequency stability over the operating temperature range of -40°C to 105°C, designed for aerospace and defense applications requiring high dynamic stability under vibration, shock, and temperature perturbations. It operates from 1 MHz to 60 MHz with LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. The device is housed in a 7.0 mm x 5.0 mm ceramic package and supports digital frequency control up to ±3200 ppm. Acceleration sensitivity is specified as 0.1 ppb/g for this variant, with a typical frequency slope of ±0.3 ppb/°C and 1.5e-11 Allan deviation at 10 seconds averaging time.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AICWT-33E0B10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |