The SiT5541 is a ruggedized precision oscillator designed for ±10 ppb frequency stability from -40°C to 105°C, targeting aerospace and defense applications requiring high dynamic stability. It operates from 1 MHz to 60 MHz with LVCMOS or clipped sinewave output, uses a 7.0 mm × 5.0 mm ceramic package, and integrates on-chip regulators to eliminate the need for an external LDO. The part supports digital frequency control up to ±3200 ppm and exhibits acceleration sensitivity of 0.01 ppb/g. It is configured for 3.3 V operation with output enable functionality and a factory-programmed frequency of 26.000000 MHz.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AI-WUG33IRA26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 26 MHz |