The SiT5541 is a ruggedized precision oscillator offering ±10 ppb frequency stability over the operating temperature range of -40°C to 105°C, designed for aerospace and defense applications requiring high timing stability under environmental stressors. It operates with a frequency from 1 MHz to 60 MHz and is available in a 7.0 mm x 5.0 mm ceramic package. The device supports LVCMOS or clipped sinewave output, accepts supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and integrates on-chip regulators to eliminate the need for an external LDO. Acceleration sensitivity is specified at 0.01 ppb/g for ultra-low g-sensitivity variants, and digital frequency control offers up to ±3200 ppm pull range. The part includes I2C control with configurable pin functions and is resistant to shock, vibration, and board bending.
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5541AI-WU-33E0B60.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 60 MHz |