SiTime Corporation Super-TCXOs SiT5541AE-WT-33N0B25.000000

Description
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
Request a Quote
Description
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5541 is a 1 MHz to 60 MHz Endura ruggedized Super-TCXO oscillator with a 7.0 mm x 5.0 mm ceramic package, designed for high stability in aerospace and defense applications. It delivers ±10 ppb frequency stability over the -40°C to 105°C operating range, with a typical frequency slope of ±0.3 ppb/°C and 1.5e-11 ADEV at 10 seconds. The device features ultra-low acceleration sensitivity of 0.01 ppb/g, digital frequency control up to ±3200 ppm, on-chip power regulators eliminating external LDOs, and LVCMOS or clipped sinewave output options. It supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is resistant to shock, vibration, and electromagnetic interference.

Datasheet Summary
Powered by GS/AI

The SiT5541 is a 1 MHz to 60 MHz Endura ruggedized Super-TCXO oscillator with a 7.0 mm x 5.0 mm ceramic package, designed for high stability in aerospace and defense applications. It delivers ±10 ppb frequency stability over the -40°C to 105°C operating range, with a typical frequency slope of ±0.3 ppb/°C and 1.5e-11 ADEV at 10 seconds. The device features ultra-low acceleration sensitivity of 0.01 ppb/g, digital frequency control up to ±3200 ppm, on-chip power regulators eliminating external LDOs, and LVCMOS or clipped sinewave output options. It supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is resistant to shock, vibration, and electromagnetic interference.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5541AE-WT-33N0B25.000000 - SiTime Corporation
Santa Clara, CA, United States
1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator

1 MHz – 60 MHz, Endura™ Ruggedized Super-TCXO Oscillator

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5541AE-WT-33N0B25.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 7.0x5.0
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0100.000100 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0000.050000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 5.00E-5 MHz
Frequency Stability 50 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0010.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0100 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1532AC-J5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details