The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for high-reliability telecom, IEEE 1588 PTP, and optical transport applications. It features a 7.0 mm × 5.0 mm ceramic package, LVCMOS or clipped sinewave output, on-chip power regulators eliminating external LDOs, and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes digital frequency control up to ±3200 ppm, resists vibration, shock, and board bending, and meets RoHS and REACH standards. This part operates in the industrial temperature range of -40°C to 85°C.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AICWWA33IT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 10 MHz |