The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability from -40°C to 95°C, designed for high-reliability telecom and timing applications. It features a 7.0 mm x 5.0 mm ceramic package, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device offers digital frequency control up to ±3200 ppm, resists shock, vibration, and board bending, and meets RoHS and REACH compliance. This specific variant operates at 48.004800 MHz with a 2.5 V supply, industrial temperature range, and output enable control.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AI-WW-25E0-48.004800 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 48 MHz |