The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed to replace quartz OCXOs in high-reliability telecom and optical transport applications. It comes in a 7.0 mm x 5.0 mm ceramic package and integrates on-chip regulators to eliminate the need for external LDOs. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and features digital frequency control up to ±3200 ppm. It resists environmental stressors including vibration, shock, and EMI, and meets RoHS and REACH compliance. No activity dips or micro jumps occur during operation.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AC-WW033IT-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 48 MHz |