The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for telecom, optical transport, and IEEE 1588 PTP applications. It features a 7.0 mm x 5.0 mm ceramic package, includes on-chip power regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs. The device offers digital frequency control up to ±3200 ppm, resists shock and vibration, and is RoHS and REACH compliant. It operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503ABCWW-33N0-20.460800 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 20.46 MHz |