The SiT5503 is a 1 MHz to 60 MHz Elite X™ MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, housed in a 7.0 mm x 5.0 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability against environmental stressors, on-chip power regulators eliminating external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device offers digital frequency control up to ±3200 ppm and is RoHS and REACH compliant.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AB-WW025IT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 40 MHz |