The SiT5503 is a 1 MHz to 60 MHz MEMS precision oscillator with ±5 ppb frequency stability over -40°C to 95°C, designed for Stratum 3E telecom and optical transport applications. It features a 7.0 mm x 5.0 mm ceramic package, LVCMOS output, and operates at 3.3 V supply voltage. On-chip regulators eliminate the need for external LDOs, and it includes digital frequency control up to ±3200 ppm with no activity dips or micro jumps. The device is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Elite X Stratum 3E Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5503AB-WW-33E0-33.333000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 33.33 MHz |