The SiT5359 is a 60 MHz to 220 MHz, ±50 ppb ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm package. It delivers ±50 ppb frequency stability over -40°C to 105°C with a typical frequency slope of ±1 ppb/°C and 1.5e-11 Allan deviation at 10 seconds. The device uses DualMEMS® and TurboCompensation® technologies for enhanced resistance to environmental stressors and integrates on-chip regulators to eliminate the need for an external LDO. It supports LVCMOS output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers a digital control interface (DCTCXO) with I²C for frequency tuning up to ±3200 ppm at 5 ppt resolution. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AN-FS033IH-108.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 108 MHz |