SiTime Corporation Super-TCXOs SiT5359AN-FS-33N0-64.000000

Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5359AN-FS-33N0-64.000000 is a 60 MHz to 220 MHz, ±50 ppb ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm package with LVCMOS output and 3.3 V supply. It achieves ±50 ppb frequency stability over the temperature range of -40°C to 105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10 seconds averaging. It integrates on-chip regulators to eliminate external LDOs, supports digital frequency pulling via I2C with 5 ppt resolution, and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5359AN-FS-33N0-64.000000 is a 60 MHz to 220 MHz, ±50 ppb ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm package with LVCMOS output and 3.3 V supply. It achieves ±50 ppb frequency stability over the temperature range of -40°C to 105°C, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10 seconds averaging. It integrates on-chip regulators to eliminate external LDOs, supports digital frequency pulling via I2C with 5 ppt resolution, and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5359AN-FS-33N0-64.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, ±50 ppb Super-TCXO

60 to 220 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5359AN-FS-33N0-64.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-DCC-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30155-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SIT1532AI-J4-D14-32.768E - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
2 suppliers
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details