SiTime Corporation Super-TCXOs SiT5359AN-FR-33VT-100.000000

Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5359AN-FR-33VT-100.000000 is a 60 MHz to 220 MHz, ±50 ppb ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm surface-mount package. It operates over the extended industrial temperature range of -40°C to 105°C with a typical frequency slope of ±1 ppb/°C and 1.5e-11 Allan deviation at 10 seconds. The device features an LVCMOS output, 3.3 V supply voltage, and voltage-controlled frequency tuning (VCTCXO) with a pull range of ±6.25 ppm. It integrates on-chip regulators to eliminate the need for external LDOs and meets RoHS and REACH standards. The part resists dynamic environmental stressors including vibration, shock, and airflow-induced perturbations.

Datasheet Summary
Powered by GS/AI

The SiT5359AN-FR-33VT-100.000000 is a 60 MHz to 220 MHz, ±50 ppb ultra-precision Super-TCXO in a 5.0 mm × 3.2 mm surface-mount package. It operates over the extended industrial temperature range of -40°C to 105°C with a typical frequency slope of ±1 ppb/°C and 1.5e-11 Allan deviation at 10 seconds. The device features an LVCMOS output, 3.3 V supply voltage, and voltage-controlled frequency tuning (VCTCXO) with a pull range of ±6.25 ppm. It integrates on-chip regulators to eliminate the need for external LDOs and meets RoHS and REACH standards. The part resists dynamic environmental stressors including vibration, shock, and airflow-induced perturbations.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5359AN-FR-33VT-100.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, ±50 ppb Super-TCXO

60 to 220 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5359AN-FR-33VT-100.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-25E-0011.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0110 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-JF-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0325.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.3250 MHz
Frequency Stability 50 ppm
View Details