SiTime Corporation Super-TCXOs SiT5359AE-FS-33VT-80.000000

Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Description
60 to 220 MHz, ±50 ppb Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5359 is a 60 MHz to 220 MHz Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm x 3.2 mm package. It features LVCMOS output, operates on 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and integrates on-chip regulators to eliminate the need for external LDOs. This variant is a VCTCXO with voltage-controlled frequency tuning, offering a pull range of ±100 ppm, and maintains a typical frequency slope of ±1 ppb/°C. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Datasheet Summary
Powered by GS/AI

The SiT5359 is a 60 MHz to 220 MHz Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm x 3.2 mm package. It features LVCMOS output, operates on 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, and integrates on-chip regulators to eliminate the need for external LDOs. This variant is a VCTCXO with voltage-controlled frequency tuning, offering a pull range of ±100 ppm, and maintains a typical frequency slope of ±1 ppb/°C. It is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5359AE-FS-33VT-80.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, ±50 ppb Super-TCXO

60 to 220 MHz, ±50 ppb Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5359AE-FS-33VT-80.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 80 MHz
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-30E-0032.768000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 1473-SIT1569AC-J3-30E-0000.080000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details
Oscillators - 1473-1533-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details