The SiT5359 is a 60 MHz to 220 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, housed in a 5.0 mm x 3.2 mm package. It features LVCMOS output, on-chip power regulators eliminating the need for an external LDO, and digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution. This device supports supply voltages of 2.5 V, 2.8 V, 3.0 V, and 3.3 V, and is RoHS and REACH compliant. The part number SiT5359AC-FSG33JT-10
60 to 220 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5359AC-FSG33JT-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |