The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over the temperature range of -40°C to 105°C, designed for high-reliability telecom, wireless, networking, and GNSS applications. It features a 5.0 mm × 3.2 mm ceramic package, LVCMOS or clipped sinewave output, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate the need for an external LDO and offers digital frequency control via I2C with a pull range up to ±3200 ppm and 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free. This part is a DCTCXO variant with I2C address mode set by the A0 pin, OE control via software, and a 2.5 V supply voltage.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFRA33IQ-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |