The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm × 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for exceptional dynamic stability under environmental stressors, on-chip power regulators eliminating the need for external LDOs, and supports LVCMOS or clipped sinewave outputs. This variant is a DCTCXO with 2.8 V supply voltage and I2C digital frequency control, offering a pull range of ±150 ppm and 5 ppt resolution.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFRA28IQ-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |