The SiT5358 is a 1 MHz to 60 MHz Ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features on-chip regulators that eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device provides digital frequency pulling via I2C interface with a pull range up to ±3200 ppm and resolution down to 5 ppt, and is RoHS and REACH compliant.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFRA25JQ-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |