The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability from -40°C to 105°C, designed for high-reliability telecom, networking, and GNSS applications. It features a 5.0 mm x 3.2 mm ceramic package, integrates on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave output. This variant operates at 3.3 V supply voltage with no output enable or voltage control (OE/VC pins are NC), and includes digital frequency control via I2C with a pull range of up to ±10 ppm and 5 ppt resolution. It is RoHS and REACH compliant, with no activity dips or microjumps, and is resistant to shock, vibration, and electromagnetic interference.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-30N0-16.384000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.38 MHz |