The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, featuring a 5.0 mm x 3.2 mm ceramic package. It integrates on-chip regulators to eliminate external LDOs, offers LVCMOS or clipped sinewave outputs, and supports 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. The device provides ±3200 ppm digital frequency pull range via I2C interface and achieves 1.5e-11 ADEV at 10 seconds. RoHS and REACH compliant with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-30E0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |