The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under environmental stresses, integrates on-chip regulators to eliminate the need for external LDOs, and supports LVCMOS or clipped sinewave outputs at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part includes digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358ANCFR-28E0-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |