The SiT5358 is a 1 MHz to 60 MHz Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, designed for high-reliability telecom, wireless, and precision GNSS applications. It is housed in a 5.0 mm x 3.2 mm ceramic package and features an I2C interface for digital frequency control with a pull range of up to ±1600 ppm and 5 ppt resolution. The device integrates on-chip power regulators to eliminate the need for an external LDO, supports LVCMOS or clipped sinewave output, and operates with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS033JH-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |