The SiT5358 is a 1 MHz to 60 MHz ultra-precision Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, housed in a 5.0 mm x 3.2 mm ceramic package. It features on-chip regulators that eliminate the need for an external LDO, and offers digital frequency control via I2C with a pull range up to ±3200 ppm and 5 ppt resolution. The device supports LVCMOS or clipped sinewave output, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is RoHS and REACH compliant. This specific variant includes a 5.000000 MHz output frequency, industrial temperature range (-40°C to 85°C), 3.3 V supply, and I2C address mode set by the A0 pin.
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS033IR-5.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 5 MHz |