The SiT5358 is a 1 MHz to 60 MHz ultra-precision MEMS Super-TCXO with ±50 ppb frequency stability over -40°C to 105°C, fabricated in a 5.0 mm x 3.2 mm ceramic package. It features dualMEMS® temperature sensing and TurboCompensation® for enhanced dynamic stability under vibration, shock, and thermal perturbation, with a typical frequency slope of ±1 ppb/°C and 1.5e-11 ADEV at 10-second averaging. The device integrates on-chip regulators to eliminate the need for an external LDO, supports LVCMOS output, and operates at 3.3 V supply. It is RoHS and REACH compliant, with no activity dips or micro jumps. The SiT5358AN-FS-33N0-24
1 to 60 MHz, ±50 ppb Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5358AN-FS-33N0-24.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 24 MHz |